Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
5,761
in stock
|
Buy Now | |
element14
from US$0.55
|
5,761
in stock
|
Buy Now | |
Farnell
from US$0.62
|
5,761
in stock
|
Buy Now | |
TE Store
from US$1.15
|
3,096
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
23
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Distrelec
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 4 |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Closed End | Without |
Threaded Flange | Without |
Contact Current Rating (Max) | 15A |
Contact Base Material | CuMg |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .138in, 3.5mm |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Housing Material | PA 66 |
Centerline (Pitch) | .2in, 5.08mm |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mating Angle | 180° |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Method | Box |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminal Block, Header, 4Way, Th Rohs Compliant: Yes |Te Connectivity 282825-4 | Newark Electronics |
TERMINAL BLOCK, HEADER, 4WAY, TH | element14 |
TERMI-BLOK HEADER,ASSY90 4P.5, Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 4 .2" | PCB Terminal Block | Part Number: 282825-4 | Internal Number: 282825-4 | .2" | TE Connectivity | TE Store |
4 way vertical header,5.08mm pitch | RS |
Conn Shrouded Header HDR 4 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Buchanan, 4 way vertical header,5.08mm pitch | TE Connectivity 282825-4 | RS Americas |
TE Connectivity - AMP PCB TERMI-BLOK HEADERASSY90 4P.5 | Distrelec |
Where can I find additional details, specifications and documents for a 282825-4?
Additional datasheets, footprints and schematics for 282825-4 are listed on our Part Details page. You can also find images and similar parts to 282825-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282825-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282825-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282825-4 fall under?
The 282825-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282825-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282825-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282825-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282825-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 282825-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282825-4 often in real-time on the comparison pages.
What if I can't find stock of 282825-4?
You can fill out our help required form which you can use to request a quote for 282825-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.