Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Termination Area Plating Thickness | 100µin, .254µm |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | High Conductivity Copper Alloy |
Contact Retention Within Housing | With |
Underplate Material Thickness | .762µm, 30µin |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | .059 – .122in, 1.5 – 3.1mm |
Wire Size | 16AWG, 1.31mm² |
Operating Voltage | 600VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Special Features | Loose Piece |
Circuit Application | Power |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
VAL-U-LOK PIN 16AWG HCS SN LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 2825208-1 | Internal Number: 2825208-1 | TE Connectivity | TE Store |
Val-U-Lok Pin 16Awg Hcs Sn Lp Rohs Compliant: Yes |Amp Te Connectivity 2825208-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose | Avnet America |
Power to the Board, VAL-U-LOK PIN 16AWG HCS SN LP | TE Connectivity 2825208-1 | RS Americas |
CONTACT, PIN, 16AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 2825208-1?
Additional datasheets, footprints and schematics for 2825208-1 are listed on our Part Details page. You can also find images and similar parts to 2825208-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825208-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825208-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825208-1 fall under?
The 2825208-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2825208-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825208-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825208-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825208-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2825208-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825208-1 often in real-time on the comparison pages.
What if I can't find stock of 2825208-1?
You can fill out our help required form which you can use to request a quote for 2825208-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.