Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
7,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
5,036
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now |
Contact Base Material | High Conductivity Copper Alloy |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | .254µm, 100µin |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Crimp Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .762µm |
Contact Termination Area Plating Thickness | 100µin, .254µm |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Pre-Tin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .06 – .122in |
Wire Size | 1.31mm², 16AWG |
Operating Voltage | 600VAC |
Wire Insulation Support | Without |
Circuit Application | Power |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Power To The Board Val-U-Lok Skt Hcs Sn 16Awg Rohs Compliant: Yes |Te Connectivity 2825207-1 | Newark Electronics |
Power to the Board VAL-U-LOK SKT HCS SN 16AWG | Rapid Electronics |
TE Connectivity VAL-U-LOK SKT HCS SN 16AWG Connector Acc | Distrelec |
VAL-U-LOK SKT HCS SN 16AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 2825207-1 | Internal Number: 2825207-1 | TE Connectivity | TE Store |
Cable Mount (Free-Hanging). -40 û 105 ░C | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Power to the Board, VAL-U-LOK SKT HCS SN 16AWG | TE Connectivity 2825207-1 | RS Americas |
CONTACT, SOCKET, CRIMP, 16AWG | element14 |
Where can I find additional details, specifications and documents for a 2825207-1?
Additional datasheets, footprints and schematics for 2825207-1 are listed on our Part Details page. You can also find images and similar parts to 2825207-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825207-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825207-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825207-1 fall under?
The 2825207-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2825207-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825207-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825207-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825207-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 2825207-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825207-1 often in real-time on the comparison pages.
What if I can't find stock of 2825207-1?
You can fill out our help required form which you can use to request a quote for 2825207-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.