Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
10,500
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
10,500
in stock
|
Buy Now | |
TE Store
from US$0.14
|
2,480
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now |
Contact Base Material | High Conductivity Copper Alloy |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Crimp Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Pre-Tin |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Wire Size | 16AWG, 1.31mm² |
Accepts Wire Insulation Diameter Range | .06 – .122in, 1.5 – 3.1mm |
Operating Voltage | 600VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power To The Board Val-U-Lok Pin Hcs Sn 16Awg Rohs Compliant: Yes |Te Connectivity 2825206-1 | Newark Electronics |
Power to the Board VAL-U-LOK PIN HCS SN 16AWG | Rapid Electronics |
TE Connectivity VAL-U-LOK PIN HCS SN 16AWG Connector Acc | Distrelec |
RECTANGULAR POWER CONTACTS | Farnell |
VAL-U-LOK PIN HCS SN 16AWG Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 2825206-1 | Internal Number: 2825206-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Power to the Board, VAL-U-LOK PIN HCS SN 16AWG | TE Connectivity 2825206-1 | RS Americas |
CONTACT, PIN, 16AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 2825206-1?
Additional datasheets, footprints and schematics for 2825206-1 are listed on our Part Details page. You can also find images and similar parts to 2825206-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825206-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825206-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825206-1 fall under?
The 2825206-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2825206-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825206-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825206-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825206-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2825206-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825206-1 often in real-time on the comparison pages.
What if I can't find stock of 2825206-1?
You can fill out our help required form which you can use to request a quote for 2825206-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.