Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Length | 1.74in, 44.2mm |
Height | 1.236in, 31.4mm |
Width | 29.2mm, 1.15in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .138in, 3.5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 600 |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.6mm, .22in |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 Multilok Cap Hsg 18 Po |Amp Te Connectivity 282372-1 | Newark Electronics |
Automotive Conn 070 MULTILOK CAP HSG 18 PO | Rapid Electronics |
TE Connectivity Conn Housing RCP 18 POS Crimp ST Cable Mount Natural Box Automotive | Distrelec |
Conn Housing RCP 18 POS ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 282372-1?
Additional datasheets, footprints and schematics for 282372-1 are listed on our Part Details page. You can also find images and similar parts to 282372-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282372-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282372-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282372-1 fall under?
The 282372-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282372-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282372-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282372-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282372-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 282372-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282372-1 often in real-time on the comparison pages.
What if I can't find stock of 282372-1?
You can fill out our help required form which you can use to request a quote for 282372-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.