Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,320
in stock
|
Buy Now | |
element14
from US$0.16
|
4,320
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,320
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Multilock Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMP Multilock Series Automotive Housing Connectors |
RoHS Compliant | Yes |
Automotive Contact, Pin, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
070 Contact male 18-15AWG Multilock | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 070 PCB Connector Contact, Male, Crimp, Tin Plating 15 - 18 AWG | TE Connectivity 282378-1 | RS Americas |
MULTILOCK TAB CONTACT | TTI Europe |
070 SERIES TAB CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 282378-1?
Additional datasheets, footprints and schematics for 282378-1 are listed on our Part Details page. You can also find images and similar parts to 282378-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282378-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282378-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282378-1 fall under?
The 282378-1 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 282378-1 when available in the Automotive Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282378-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282378-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 282378-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 282378-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282378-1 often in real-time on the comparison pages.
What if I can't find stock of 282378-1?
You can fill out our help required form which you can use to request a quote for 282378-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.