Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
185
in stock
|
Buy Now | |
TE Store
from US$0.94
|
1,537
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
1,334
in stock
|
Buy Now | |
element14
from US$1.31
|
1,334
in stock
|
Buy Now | |
Farnell
from US$1.56
|
1,334
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
764
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Connector Code | B |
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .071in, 1.8mm |
Width | 24mm, .945in |
Length | .866in, 22mm |
Height | 1.083in, 27.5mm |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
EJ-2 DBL LOCK PLUG 2P ASSY B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 2822363-1 | Internal Number: 2822363-1 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 2Pos Rohs Compliant: Yes |Te Connectivity 2822363-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS | element14 |
Automotive Connectors EJ-2 DBL LCK PLG 2P ASSY B | Rapid Electronics |
2 way Econoseal J Mk II plug housing | RS |
Conn Housing PL 2 POS 5mm ST Cable Mount Bag | Avnet America |
Connector, Automotive Housing, Receptacle, 2POS | TE Connectivity 2822363-1 | RS Americas |
EJ-2 DBL LOCK PLUG 2P ASSY D G | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2822363-1?
Additional datasheets, footprints and schematics for 2822363-1 are listed on our Part Details page. You can also find images and similar parts to 2822363-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822363-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822363-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822363-1 fall under?
The 2822363-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2822363-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822363-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822363-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822363-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2822363-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822363-1 often in real-time on the comparison pages.
What if I can't find stock of 2822363-1?
You can fill out our help required form which you can use to request a quote for 2822363-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.