Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
222
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
320
in stock
|
Buy Now | |
Heilind Electronics
from US$1.63
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.63
|
3
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.85
|
-
|
Buy Now | |
Boersig
from US$1.40
|
-
|
Buy Now | |
Distrelec
from US$1.68
|
-
|
Buy Now | |
TE Store
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$1.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 7 |
Mating Tab Width | .315in, 8mm |
Width | .362in, 9.2mm |
Length | .315in, 8mm |
Height | .65in, 16.5mm |
Centerline (Pitch) | 2mm, .079in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Housing, Plug, 7Pos | Newark Electronics |
Housing, 7 way, Rec, Mini Mulitlock | RS |
MINI MLC PLUG HSG ASSY 7P | Heilind Electronics |
Conn Housing PL 7 POS ST Cable Mount | Avnet America |
Female Terminal Housing, Wire-to-Wire, 7 Position, .079in, Sealable, Multilock | TE Connectivity 2822343-1 | RS Americas |
AUTOMOTIVE CONN HOUSING, PLUG, 7POS | element14 |
TE Connectivity - AMP Housing MINI MLC PLUG HSG ASSY 7P | Distrelec |
MINI MLC PLUG HSG ASSY 7P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 8 mm Mating Tab Width: .315 in Connector System: Wire-to-Wire Number of Positions: 7 Housing for Female Terminals 8 mm .315" Wire-to-Wire | Multilock & Connector Housing | Part Number: 2822343-1 | Internal Number: 2822343-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2822343-1?
Additional datasheets, footprints and schematics for 2822343-1 are listed on our Part Details page. You can also find images and similar parts to 2822343-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822343-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822343-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822343-1 fall under?
The 2822343-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2822343-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822343-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822343-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822343-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2822343-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822343-1 often in real-time on the comparison pages.
What if I can't find stock of 2822343-1?
You can fill out our help required form which you can use to request a quote for 2822343-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.