Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
No stock
|
Buy Now | |
TTI Europe
from US$1.54
|
4,900
in stock
|
Buy Now | |
element14
from US$2.67
|
236
in stock
|
Buy Now | |
Farnell
from US$2.07
|
236
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
130
in stock
|
Buy Now | |
Heilind Electronics
from US$2.37
|
58
in stock
|
Buy Now | |
TE Store
from US$1.59
|
43
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.37
|
17
in stock
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now | |
Boersig
from US$2.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 7 |
Number of Rows | 2 |
Mating Tab Width | .031in, .8mm |
Width | .457in, 11.6mm |
Length | .433in, 11mm |
Height | 24.9mm, .98in |
Centerline (Pitch) | 2mm, .079in |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | Yes |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SOCKET CONN HOUSING, GLASS FILLED PBT | element14 |
Plug Housing, 7Pos, Gf Pbt, Green | Newark Electronics |
MINI MLC CAP HSG ASSY 7P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .8 mm Mating Tab Width: .031 in Connector System: Wire-to-Wire Number of Positions: 7 Housing for Male Terminals .8 mm .031" Wire-to-Wire | Multilock & Connector Housing | Part Number: 2822344-1 | Internal Number: 2822344-1 | TE Connectivity | TE Store |
Housing, 7 way, Plug, Mini Mulitlock | RS |
Conn Housing RCP 7 POS 2mm ST Cable Mount Box | Avnet America |
Mini Multi-Lock Con 7 POS, CAP Housing Assembly | TE Connectivity 2822344-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini-Multilock Series |
RoHS: | Unknown |
Product Range | Mini-Multilock Series |
---|---|
Gender | Receptacle |
No. of Positions | 7Ways |
Pitch Spacing | - |
For Use With | Mini-Multilock Series Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2822344-1?
Additional datasheets, footprints and schematics for 2822344-1 are listed on our Part Details page. You can also find images and similar parts to 2822344-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822344-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822344-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822344-1 fall under?
The 2822344-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2822344-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822344-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822344-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822344-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for 2822344-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822344-1 often in real-time on the comparison pages.
What if I can't find stock of 2822344-1?
You can fill out our help required form which you can use to request a quote for 2822344-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.