Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0282189-1,
CF0543-000 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
759
in stock
|
Buy Now | |
Boersig
from US$0.34
|
114,586
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
20,791
in stock
|
Buy Now | |
Heilind Electronics
from US$0.73
|
19,348
in stock
|
Buy Now | |
Sager
from US$0.34
|
12,446
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
7,200
in stock
|
Buy Now | |
element14
from US$0.81
|
4,973
in stock
|
Buy Now | |
Farnell
from US$0.56
|
4,973
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.73
|
3,225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
2,234
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
1,783
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
740
in stock
|
Buy Now | |
TE Store
from US$0.39
|
516
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
98
in stock
|
Buy Now | |
Conrad
from US$0.93
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,800
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .118in, 3mm |
Length | 23.8mm, .937in |
Height | 1.476in, 37.5mm |
Width | .866in, 22mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
2 Position 5 mm Pitch Sealed Secondary Locking JPT Receptacle Housing | Future Electronics |
SPLASH PROOF CONN. W.S.L. | Heilind Electronics |
Automotive Connectors JUNIOR TIMER | Sager |
2P JPT HSG BLACK WITH LOCK | TTI Europe |
Conn Housing RCP 2 POS 5mm Crimp ST | Avnet America |
CONNECTOR, PLUG | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Plug And Socket Connector Housing | Newark Electronics |
Junior Power Timer 2W receptacle housing | RS |
SPLASH PROOF CONN. W.S.L. Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 3 mm .118" Wire-to-Wire | Timer Connector Housing | Part Number: 282189-1 | Internal Number: 282189-1 | Alias Number: AMP-0-0282189-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
Content: 1 pc(s) | Conrad |
Junior Power Timer 2W Receptacle Housing | TE Connectivity 282189-1 | RS Americas |
SPLASH PROOF Connector. W.S.L. | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | Plug & Socket Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 282189-1?
Additional datasheets, footprints and schematics for 282189-1 are listed on our Part Details page. You can also find images and similar parts to 282189-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282189-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282189-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282189-1 fall under?
The 282189-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282189-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282189-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282189-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282189-1 have stock available?
Authorised distributors including Boersig, Future Electronics, Heilind Electronics, Sager and TTI Europe have stock available or on a lead time for 282189-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282189-1 often in real-time on the comparison pages.
What if I can't find stock of 282189-1?
You can fill out our help required form which you can use to request a quote for 282189-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.