Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 3mm, .118in |
Height | 37.5mm, 1.476in |
Length | .937in, 23.8mm |
Width | .866in, 22mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
2 Position Splash Proof Timer Housing Socket Brown | Dalroad Norslo |
Automotive Connectors Splash Proof Conn W.s.l. |Amp Te Connectivity 282189-6 | Newark Electronics |
TE Connectivity - AMP Housing SPLASH PROOF CONN. W.S.L. | Distrelec |
Conn Housing RCP 2 POS 5mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 282189-6?
Additional datasheets, footprints and schematics for 282189-6 are listed on our Part Details page. You can also find images and similar parts to 282189-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282189-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282189-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282189-6 fall under?
The 282189-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282189-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282189-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 282189-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282189-6 have stock available?
Authorised distributors including Dalroad Norslo, Newark Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 282189-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282189-6 often in real-time on the comparison pages.
What if I can't find stock of 282189-6?
You can fill out our help required form which you can use to request a quote for 282189-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.