Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
232
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
929
in stock
|
Buy Now | |
TE Store
from US$0.51
|
808
in stock
|
Buy Now | |
element14
from US$0.83
|
764
in stock
|
Buy Now | |
Farnell
from US$0.68
|
764
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
613
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
171
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
72
in stock
|
Buy Now | |
Conrad
from US$1.60
|
60
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .118in, 3mm |
Length | 23.8mm, .937in |
Height | 1.476in, 37.5mm |
Width | .866in, 22mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Sealable | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
Automotive Connectors SPLASH PROOF CONN. W.S.L. | Rapid Electronics |
SPLASH PROOF CONN. W.S.L. Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 3 mm .118" Wire-to-Wire | Timer Connector Housing | Part Number: 282189-2 | Internal Number: 282189-2 | TE Connectivity | TE Store |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles, Grey | Distrelec |
Junior Power Timer 2W receptacle housing | RS |
Automotive Conn Housing, Rcpt, 2Pos | Newark Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Junior Power Timer Series, 2 Way Cable Mount Socket Housing | TE Connectivity 282189-2 | RS Americas |
Conn Housing RCP 2 POS 5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 282189-2?
Additional datasheets, footprints and schematics for 282189-2 are listed on our Part Details page. You can also find images and similar parts to 282189-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282189-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282189-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282189-2 fall under?
The 282189-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282189-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282189-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282189-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282189-2 have stock available?
Authorised distributors including Rapid Electronics, TE Store, element14, Farnell and Distrelec have stock available or on a lead time for 282189-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282189-2 often in real-time on the comparison pages.
What if I can't find stock of 282189-2?
You can fill out our help required form which you can use to request a quote for 282189-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.