Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282066-010,
7-1192100-4 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked PVDF |
Wire Color | White |
Number of Strands | 37 |
Number of Conductors | 1 |
Wire Size | 12AWG |
Overall Outside Diameter | 2.74mm, .108in |
Wire Diameter | .108in, 2.74mm |
Strand Size | 28AWG |
Conductor Diameter | .088in, 2.23mm |
Voltage Rating | 600V |
Wire Source | United States |
Cable Style | Primary |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 12AWG 2.74mm Tin Plated Copper White 600VAC | Avnet America |
Hook-up Wire 44A0111-12-9-MX PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 282066-010?
Additional datasheets, footprints and schematics for 282066-010 are listed on our Part Details page. You can also find images and similar parts to 282066-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282066-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282066-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282066-010 fall under?
The 282066-010 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282066-010 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282066-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 282066-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282066-010 have stock available?
Authorised distributors including Avnet America, Sager and Power and Signal Group have stock available or on a lead time for 282066-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282066-010 often in real-time on the comparison pages.
What if I can't find stock of 282066-010?
You can fill out our help required form which you can use to request a quote for 282066-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.