Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282002-014,
6-1192090-6 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | Red |
Insulation Material | Modified Radiation Cross-linked PVDF |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 16AWG |
Conductor Diameter | 1.42mm, .056in |
Overall Outside Diameter | .072in, 1.83mm |
Strand Size | 29AWG |
Wire Diameter | .072in, 1.83mm |
Voltage Rating | 600V |
Wire Source | United States |
Product Type | Cable |
Cable Type | Spec 44 |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 16AWG 1.83mm Tin Plated Copper Red 600VAC | Avnet America |
Hook-up Wire 44A0111-16-2 | Sager |
Where can I find additional details, specifications and documents for a 282002-014?
Additional datasheets, footprints and schematics for 282002-014 are listed on our Part Details page. You can also find images and similar parts to 282002-014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282002-014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282002-014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282002-014 fall under?
The 282002-014 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282002-014 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282002-014 you can contact the distributor directly for product support, shipping queries etc.
Is the 282002-014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282002-014 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 282002-014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282002-014 often in real-time on the comparison pages.
What if I can't find stock of 282002-014?
You can fill out our help required form which you can use to request a quote for 282002-014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.