Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-280530-2,
CF6739-000 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
20,950
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.32
|
58,730
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
20,000
in stock
|
Buy Now | |
element14
from US$0.19
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.17
|
20,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Accepts Wire Insulation Diameter Range | .065in, 1.65mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 20000 |
実装方法 | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
AMP MODU MOD 2 CONT Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Socket Gold Gold Flash Discrete Wire | Connector Contact | Part Number: 280530-2 | Internal Number: 280530-2 | Alias Number: CF6739-000 | 26 – 22 AWG | TE Connectivity | TE Store |
Contact female crimp 26-22AWG AmpModu | RS |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Headers, AMP MODU Mod 2 CONT Reel of 10000 | TE Connectivity 280530-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mod II Series |
RoHS: | Unknown |
Product Range | Mod II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Mod II Series Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 280530-2?
Additional datasheets, footprints and schematics for 280530-2 are listed on our Part Details page. You can also find images and similar parts to 280530-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280530-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280530-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280530-2 fall under?
The 280530-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 280530-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280530-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280530-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280530-2 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and element14 have stock available or on a lead time for 280530-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280530-2 often in real-time on the comparison pages.
What if I can't find stock of 280530-2?
You can fill out our help required form which you can use to request a quote for 280530-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.