Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,320
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
14,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
6,956
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
6,249
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
6,221
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.38
|
4,521
in stock
|
Buy Now | |
element14
from US$1.56
|
1,509
in stock
|
Buy Now | |
Farnell
from US$0.50
|
1,509
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
210
in stock
|
Buy Now | |
Heilind Electronics
from US$1.33
|
191
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.33
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
28
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Mating Alignment | With |
Housing Color | Clear |
Number of Positions | 6 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Wire Size | 18 – 14AWG, .8 – 2.5mm² |
Centerline | .36in, 9.15mm |
Length | .952in, 24.2mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 2000 |
Sealable | No |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
06P FASTIN-ON REC HSG | TTI Europe |
Terminal Housing, Rcpt, 6Pos, Polyamide | Newark Electronics |
TE Connectivity - AMP FF 250 REC HSG 6P NYLON CLEAR | Distrelec |
Conn Housing RCP 6 POS 9.15mm Crimp ST Cable Mount Loose Piece | Avnet America |
FF 250 REC HSG 6P NYLON CLEAR Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 6 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 6 Straight | Crimp Terminal Housing | Part Number: 280314 | Internal Number: 280314 | TE Connectivity | TE Store |
Terminals cover | Transfer Multisort Elektronik |
AMP FASTIN-FASTON Series, 6 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 280314 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Wago Rail Mounted Terminal Blocks |
---|---|
Accessory Type | End & Intermediate Plate |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
External Length / Height | 28mm |
Panel Thickness | 2.5mm |
END AND INTERMEDIATE PLATE, 2.5MM | element14 |
4 Conductor DINRail Term Blk End Plate | RS |
GREY END/INT.MED PLATE | Heilind Electronics |
RL MTD END PLATE | Future Electronics |
Where can I find additional details, specifications and documents for a 280314?
Additional datasheets, footprints and schematics for 280314 are listed on our Part Details page. You can also find images and similar parts to 280314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280314 fall under?
The 280314 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 280314 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280314 you can contact the distributor directly for product support, shipping queries etc.
Is the 280314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280314 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 280314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280314 often in real-time on the comparison pages.
What if I can't find stock of 280314?
You can fill out our help required form which you can use to request a quote for 280314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.