Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0368
|
67,870
in stock
|
Buy Now | |
TTI Europe
from US$0.0295
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
-
|
Buy Now | |
Future Electronics
from US$0.0285
|
-
|
Buy Now | |
Avnet America
from US$0.0342
|
-
|
Buy Now | |
RS Americas
from US$154.35
|
-
|
Buy Now | |
Boersig
from US$0.0313
|
-
|
Buy Now | |
Distrelec
from US$0.0321
|
-
|
Buy Now | |
Sager
from US$161.70
|
-
|
Buy Now | |
Farnell
from US$432.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .272g |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Splice Capacity | 3 |
Number of Serrations | 7 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | .8 – 2.5mm², 18.5 – 13.5AWG, 1500 – 5000CMA |
Overall Length | 5.72mm, .225in |
Material Thickness | .41mm, .016in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Product Type | Splice |
Serrated | Yes |
Sealable | No |
Splice Type | Pigtail Splice |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Operating Temperature Range | 130°C |
AMPLIVAR SPLICE PIGTAIL | TTI Europe |
Splice Open Barrel 0.75-2.5mm² Amplivar | RS |
Terminal, Open Barrel Splice, Crimp Rohs Compliant: Yes |Amp Te Connectivity 280002-2 | Newark Electronics |
Splice Terminal 13-18AWG 8.13mm 3.94mm Tin Strip | Avnet America |
TE Connectivity AMPLIV 1500 5000 Terminals 18-13-AWG .75 | Distrelec |
Where can I find additional details, specifications and documents for a 280002-2?
Additional datasheets, footprints and schematics for 280002-2 are listed on our Part Details page. You can also find images and similar parts to 280002-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280002-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280002-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280002-2 fall under?
The 280002-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 280002-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280002-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280002-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280002-2 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 280002-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280002-2 often in real-time on the comparison pages.
What if I can't find stock of 280002-2?
You can fill out our help required form which you can use to request a quote for 280002-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.