Status: | Unknown |
---|---|
Series: | 27ESA Series |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.47
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$4.89
|
519
in stock
|
Buy Now | |
element14
from US$4.59
|
519
in stock
|
Buy Now | |
Farnell
from US$4.44
|
519
in stock
|
Buy Now | |
Rapid Electronics
from US$6.00
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
200
in stock
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
RS Americas
from US$6.21
|
-
|
Buy Now | |
TE Store
from US$8.97
|
-
|
Buy Now |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 400mW |
Resistance Tolerance | ± 20% |
Product Range | 27ESA Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6.35mm |
No. of Gangs | 2 |
Adjustment Type | Rotary |
Shaft Length | 50mm |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating | 500V |
Pot, 100K, 0.4W, Linear | Newark Electronics |
POT, 100K, 0.4W, LINEAR | element14 |
Potentiometers 27E DUAL 100KA 6.35X50FL | Rapid Electronics |
27E 1 turn carbon track 2pot,100K lin | RS |
Rotary Potentiometer, Carbon Element, 100 kOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America |
Linear Carbon Film Potentiometer w/ 6.35mm Dia.Shaft,100kOhm,+/-20%,0.4W, Pmnt | TE Connectivity 27ESA104MMF50N | RS Americas |
Special Order: 27E DUAL 100KA 6.35X50FL Resistance Value: 100 Ω Element Type: Carbon Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 100 Ω Carbon 20 % .4 W | Part Number: 27ESA104MMF50N | Internal Number: 1624177-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 27ESA104MMF50N?
Additional datasheets, footprints and schematics for 27ESA104MMF50N are listed on our Part Details page. You can also find images and similar parts to 27ESA104MMF50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27ESA104MMF50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27ESA104MMF50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27ESA104MMF50N fall under?
The 27ESA104MMF50N is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 27ESA104MMF50N when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27ESA104MMF50N you can contact the distributor directly for product support, shipping queries etc.
Is the 27ESA104MMF50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27ESA104MMF50N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 27ESA104MMF50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27ESA104MMF50N often in real-time on the comparison pages.
What if I can't find stock of 27ESA104MMF50N?
You can fill out our help required form which you can use to request a quote for 27ESA104MMF50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.