Status: | Unknown |
---|---|
Series: | 27ESB Series |
RoHS: | Unknown |
Prices starting from US$4.59
Track Resistance | 47kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | 27ESB Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 2 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 50mm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 20.4mm |
External Length / Height | 21mm |
Full Power Rating Temperature | 40°C |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 47kohm |
Resistor Element Material | Metal Foil |
Rotation Electrical Angle | 267° |
Rotation Mechanical Angle | 300° |
Termination Type | Solder |
Thread Size | 7.4 M9.5 |
Voltage Rating | 500V |
Voltage Rating V DC | 500V |
Rotary Potentiometer, Spindle Operated, 27Esb Series, 47 Kohm, Logarithmic, 1, 200 Mw, Panel Rohs Compliant: Yes |Citec Te Connectivity 27ESB473MMF50NF | Newark Electronics |
POTENTIOMETER, D/GANG LOG 47K | element14 |
Dual Log Carbon potentiometer 47K 0.20W | RS |
23 Series, Logarithmic Potentiometer w/ 6.35 mm Dia. Shaft, 47kOhm, +/-20%, 0.2W | TE Connectivity 27ESB473MMF50NF | RS Americas |
Special Order: 27E DUAL 47KB 6.35X50FL CAT Resistance Value: 47K Ω Element Type: Carbon Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 47K Ω Carbon 20 % .4 W | Part Number: 27ESB473MMF50NF | Internal Number: 1624185-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 27ESB473MMF50NF?
Additional datasheets, footprints and schematics for 27ESB473MMF50NF are listed on our Part Details page. You can also find images and similar parts to 27ESB473MMF50NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27ESB473MMF50NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27ESB473MMF50NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27ESB473MMF50NF fall under?
The 27ESB473MMF50NF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 27ESB473MMF50NF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27ESB473MMF50NF you can contact the distributor directly for product support, shipping queries etc.
Is the 27ESB473MMF50NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27ESB473MMF50NF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 27ESB473MMF50NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27ESB473MMF50NF often in real-time on the comparison pages.
What if I can't find stock of 27ESB473MMF50NF?
You can fill out our help required form which you can use to request a quote for 27ESB473MMF50NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.