Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
7,792
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
7,792
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
7,792
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
7,792
in stock
|
Buy Now | |
Farnell
from US$0.91
|
6,365
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | .625in |
---|---|
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Ferrule |
Grade | Standard |
Product Type | Accessory |
D-Sub Tools & Hardware Dsub Acc: Ferrule |Amp Te Connectivity 2-747580-1 | Newark Electronics |
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics |
TE Connectivity - AMP SHLDING FERRULEPLTD TINBULK | Distrelec |
Cable Accessories Ferrule Steel Tin Over Copper | Avnet America |
FERRULE, SHIELDING, HD-20, HDE-20, HDP-20, HDP-22, STRAIGHT, SHELL SIZE 1, 2, 3 | TE Connectivity 2-747580-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 HDE-20 HDP-20 HDP-22 Series |
RoHS: | Unknown |
For Use With | D Sub Connectors and Backshells |
---|---|
Connector Body Material | Steel Body |
Cable Diameter Max | 10.97mm |
Product Range | AMPLIMITE HD-20 HDE-20 HDP-20 HDP-22 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-747580-1?
Additional datasheets, footprints and schematics for 2-747580-1 are listed on our Part Details page. You can also find images and similar parts to 2-747580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-747580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-747580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-747580-1 fall under?
The 2-747580-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 2-747580-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-747580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-747580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-747580-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-747580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-747580-1 often in real-time on the comparison pages.
What if I can't find stock of 2-747580-1?
You can fill out our help required form which you can use to request a quote for 2-747580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.