Status: | Unknown |
---|---|
Series: | VIOK |
RoHS: | Unknown |
Prices starting from US$5.59
No. of Positions | 7Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 24A |
Rated Voltage | 400V |
No. of Levels | 4 |
Product Range | VIOK |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
Terminal Block Connector Sensor/actuator Screw Conn 24-12 AWG Gray 6.2 mm W | Phoenix Contact 2718206 | RS Americas |
Installation earth term blk 1,5-3D/PE | RS |
Din Rail Mount Terminal Block, 7, 400 V, 24 A, 24 Awg, 12 Awg, 4 Mm Rohs Compliant: Yes |Phoenix Contact 2718206 | Newark Electronics |
Sensor Terminal Block 24A 400V - VIOK15-3D/PE | Carlton-Bates |
DIN Rail Terminal Blocks VIOK 1 5-3D/PE | Sager |
Where can I find additional details, specifications and documents for a 2718206?
Additional datasheets, footprints and schematics for 2718206 are listed on our Part Details page. You can also find images and similar parts to 2718206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2718206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2718206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2718206 fall under?
The 2718206 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2718206 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2718206 you can contact the distributor directly for product support, shipping queries etc.
Is the 2718206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2718206 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 2718206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2718206 often in real-time on the comparison pages.
What if I can't find stock of 2718206?
You can fill out our help required form which you can use to request a quote for 2718206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.