Status: | Unknown |
---|---|
Series: | 2700G Series |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 127mm |
External Width | 114mm |
External Depth | 37mm |
Accuracy | 0.02% Full Scale |
Weight | 1.22lb |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | 2700G Series |
SVHC | No SVHC (15-Jan-2018) |
Calibrator, Pressure, -12 To 500Psi | Newark Electronics |
CALIBRATOR PRESSURE GAUGE, -12 TO 500PSI | element14 |
Fluke Reference Pressure Gauge, -0.8 ... 34bar | Distrelec |
Where can I find additional details, specifications and documents for a 2700G-BG3.5M?
Additional datasheets, footprints and schematics for 2700G-BG3.5M are listed on our Part Details page. You can also find images and similar parts to 2700G-BG3.5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2700G-BG3.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2700G-BG3.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2700G-BG3.5M fall under?
The 2700G-BG3.5M is listed under Fluke Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 2700G-BG3.5M when available in the Fluke Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2700G-BG3.5M you can contact the distributor directly for product support, shipping queries etc.
Is the 2700G-BG3.5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2700G-BG3.5M have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 2700G-BG3.5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2700G-BG3.5M often in real-time on the comparison pages.
What if I can't find stock of 2700G-BG3.5M?
You can fill out our help required form which you can use to request a quote for 2700G-BG3.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.