Status: | Unknown |
---|---|
Series: | 2700G Series |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 127mm |
External Width | 114mm |
External Depth | 37mm |
Accuracy | 0.02% Full Scale |
Weight | 1.22lb |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | 2700G Series |
SVHC | No SVHC (15-Jan-2018) |
Calibrator, Pressure, -15 To 15Psi | Newark Electronics |
CALIBRATOR PRESSURE GAUGE, -15 TO 15PSI | element14 |
Fluke Reference Pressure Gauge, -1 ... 1bar | Distrelec |
Where can I find additional details, specifications and documents for a 2700G-BG100K?
Additional datasheets, footprints and schematics for 2700G-BG100K are listed on our Part Details page. You can also find images and similar parts to 2700G-BG100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2700G-BG100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2700G-BG100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2700G-BG100K fall under?
The 2700G-BG100K is listed under Fluke Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 2700G-BG100K when available in the Fluke Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2700G-BG100K you can contact the distributor directly for product support, shipping queries etc.
Is the 2700G-BG100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2700G-BG100K have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 2700G-BG100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2700G-BG100K often in real-time on the comparison pages.
What if I can't find stock of 2700G-BG100K?
You can fill out our help required form which you can use to request a quote for 2700G-BG100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.