Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Length | 9mm |
---|---|
Product Range | - |
Length | 41mm |
Overall Length | 41mm |
Shank Size | Hex 1/4" |
Standard | metric thread DIN ISO 13 |
Tap Type | Combined Machine Tap HSS |
Thread Pitch | 0.8mm |
Thread Size | M5 |
Thread Type | Metric |
Tool Body Material | High Speed Steel |
Drill/Tap Combination, M5X0.8 | Newark Electronics |
DRILL/TAP COMBINATION, M5X0.8 | element14 |
Ruko Combination Tap Bit, M5 | Distrelec |
Where can I find additional details, specifications and documents for a 270016?
Additional datasheets, footprints and schematics for 270016 are listed on our Part Details page. You can also find images and similar parts to 270016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 270016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 270016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 270016 fall under?
The 270016 is listed under Tools & Maintenance > Hand Tools > Taps Dies & Extraction.
Can I view similar or alternative parts?
You can view similar parts to 270016 when available in the Taps Dies & Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 270016 you can contact the distributor directly for product support, shipping queries etc.
Is the 270016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 270016 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 270016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 270016 often in real-time on the comparison pages.
What if I can't find stock of 270016?
You can fill out our help required form which you can use to request a quote for 270016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.