Taps
Category Selection
View Parts from CategoryParts from Taps Category
HAND TAP, HSS, GT, 8 X 32 UNC; Thread Length:9.5mm; Product Range:-; AF Size - Metric:3.55mm; External Diameter:4.166mm; Overall Length:53mm; Shank Dia:4.5mm; TPI (f):32; Tap Type:Second; Thread Pitch:32mm; Thread Size:8"; Thread RoHS Compliant: NA







TAP SET, M5X0.8MM, 3PC; Kit Contents:3 Pieces M5 x 0.8mm Taps; Product Range:-; Kit Contents Descriptive:3 Taps: Taper, Second and Final of size M5x0.8; Standard:DIN352; Tap Type:Taper; Thread Size:M5 RoHS Compliant: NA




MACHINE TAPE SET, 7PC; Kit Contents:Ruko M DIN 371 / 376 - Type C / 35° RSP / M3-M12 Machine Tape Set, Case; Product Range:HSSE-Co 5 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes