Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Length | 6mm |
---|---|
Product Range | - |
Length | 36mm |
Overall Length | 36mm |
Shank Size | Hex 1/4" |
Standard | metric thread DIN ISO 13 |
Tap Type | Combined Machine Tap HSS |
Thread Pitch | 0.5mm |
Thread Size | M3 |
Thread Type | Metric |
Tool Body Material | High Speed Steel |
Ruko Combination Tap Bit, M3 | Distrelec |
Drill/Tap Combination, M3X0.5 | Newark Electronics |
DRILL/TAP COMBINATION, M3X0.5 | element14 |
Where can I find additional details, specifications and documents for a 270014?
Additional datasheets, footprints and schematics for 270014 are listed on our Part Details page. You can also find images and similar parts to 270014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 270014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 270014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 270014 fall under?
The 270014 is listed under Tools & Maintenance > Hand Tools > Taps Dies & Extraction.
Can I view similar or alternative parts?
You can view similar parts to 270014 when available in the Taps Dies & Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 270014 you can contact the distributor directly for product support, shipping queries etc.
Is the 270014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 270014 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 270014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 270014 often in real-time on the comparison pages.
What if I can't find stock of 270014?
You can fill out our help required form which you can use to request a quote for 270014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.