Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | D-63 |
Forward Voltage VF Max | 1.26V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
No. Of Phases:Three Phase | Newark Electronics |
MT Series 800 V 375 A Three Phase Bridge Power Module - D-63 | Future Electronics |
Where can I find additional details, specifications and documents for a 26MT80.?
Additional datasheets, footprints and schematics for 26MT80. are listed on our Part Details page. You can also find images and similar parts to 26MT80. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26MT80. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26MT80. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26MT80. fall under?
The 26MT80. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 26MT80. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26MT80. you can contact the distributor directly for product support, shipping queries etc.
Is the 26MT80. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 26MT80. have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 26MT80..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26MT80. often in real-time on the comparison pages.
What if I can't find stock of 26MT80.?
You can fill out our help required form which you can use to request a quote for 26MT80. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.