Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.56
|
160
in stock
|
Buy Now | |
element14
from US$9.09
|
858
in stock
|
Buy Now | |
Newark Electronics
from US$8.99
|
678
in stock
|
Buy Now | |
Farnell
from US$10.18
|
468
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
406
in stock
|
Buy Now | |
TTI Europe
from US$9.60
|
320
in stock
|
Buy Now | |
RS Americas
from US$18.54
|
26
in stock
|
Buy Now | |
Carlton-Bates
from US$13.45
|
2
in stock
|
Buy Now | |
Future Electronics
from US$8.40
|
-
|
Buy Now | |
Sager
from US$18.91
|
-
|
Buy Now |
No. of Turns | 10Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Chrome |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Counting Dial |
Colour | Black matte & Chrome |
Dial Marking | White Numerals |
External Diameter | 22.225mm |
For Use With | Potentiometers |
Operating Temperature Max | 71°C |
Operating Temperature Min | -55°C |
COUNTING DIAL, 10 TURN, 7/8" DIAM | element14 |
Analog Counting Dial, 10Turn, 6.35Mm | Newark Electronics |
Dial Analogue counting 10 Turn 22mm | RS |
2696 Series Flange Mount Multi Turns Counting Dial Potentiometer | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Cable Gland, NPT 3/4 in, Clamping 0.770-0.895 in, Black, Nylon, NBBG-G Series | T&B Fittings by ABB 2696 | RS Americas |
Connector, Cord | Carlton-Bates |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 2696?
Additional datasheets, footprints and schematics for 2696 are listed on our Part Details page. You can also find images and similar parts to 2696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2696 fall under?
The 2696 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2696 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2696 you can contact the distributor directly for product support, shipping queries etc.
Is the 2696 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2696 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for 2696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2696 often in real-time on the comparison pages.
What if I can't find stock of 2696?
You can fill out our help required form which you can use to request a quote for 2696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.