Status: | Unknown |
---|---|
Series: | FS-925 Series |
RoHS: | Unknown |
Flow Rate Min | 0.225GPM (US) |
---|---|
Flow Rate Max | 0.25GPM (US) |
Pressure Max | 69bar |
Accuracy % | 10% |
Port Size | 6.35mm |
Product Range | FS-925 Series |
RoHS Compliant | No |
Switch, Flow, FS-925 Series, 0.25GPM, Brass, 69BAR, 1/4" NPT Female | Gems Sensors 26915 | RS Americas |
Flow Sensor, 0.25Gpm, 69Bar, 1/4" Npt | Newark Electronics |
FLOW SENSOR | element14 |
Where can I find additional details, specifications and documents for a 26915?
Additional datasheets, footprints and schematics for 26915 are listed on our Part Details page. You can also find images and similar parts to 26915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26915 fall under?
The 26915 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 26915 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26915 you can contact the distributor directly for product support, shipping queries etc.
Is the 26915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26915 have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for 26915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26915 often in real-time on the comparison pages.
What if I can't find stock of 26915?
You can fill out our help required form which you can use to request a quote for 26915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.