Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mounting Kit |
---|---|
Clip Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
WASHER/STEEL NUT M12 KIT, ALU ELEC CAP | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Ceramic |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 19.05mm |
Overall Length | 19.05mm |
External Width | 12.7mm |
RoHS Compliant | Yes |
Spacer, Round, Ceramic, 0.5In X 19.05Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Diameter Min | 3.175mm |
---|---|
Cable Diameter Max | 6.985mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
RoHS Compliant | Yes |
Liquid Tight Cord, 1/2in, Straight, CG293, Nylon, Black, Black Beauty Series | T&B Fittings by ABB 2690 | RS Americas |
Connector, Cord | Carlton-Bates |
Thomas & Betts KITV | Sager |
Where can I find additional details, specifications and documents for a 2690?
Additional datasheets, footprints and schematics for 2690 are listed on our Part Details page. You can also find images and similar parts to 2690 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2690 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2690 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2690 fall under?
The 2690 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to 2690 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2690 you can contact the distributor directly for product support, shipping queries etc.
Is the 2690 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2690 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Sager have stock available or on a lead time for 2690.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2690 often in real-time on the comparison pages.
What if I can't find stock of 2690?
You can fill out our help required form which you can use to request a quote for 2690 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.