Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.97
|
6
in stock
|
Buy Now | |
Sager
from US$38.80
|
385
in stock
|
Buy Now | |
Rapid Electronics
from US$33.78
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$8.23
|
6
in stock
|
Buy Now | |
element14
from US$8.46
|
6
in stock
|
Buy Now | |
RS Americas
from US$13.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | SMD Chips |
---|---|
Product Range | - |
Tools, Extractors | Newark Electronics |
TOOLS, EXTRACTORS | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | DPDT |
Switch Terminals | Solder |
Contact Current Max | 8A |
Contact Voltage DC Nom | 28VDC |
RoHS Compliant | Yes |
Switch Snap Action N.O./N.C. DPDT Pin Plunger Solder 8A 115VAC 28VDC 5N Screw Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 26810?
Additional datasheets, footprints and schematics for 26810 are listed on our Part Details page. You can also find images and similar parts to 26810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26810 fall under?
The 26810 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Extraction.
Can I view similar or alternative parts?
You can view similar parts to 26810 when available in the Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26810 you can contact the distributor directly for product support, shipping queries etc.
Is the 26810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26810 have stock available?
Authorised distributors including Sager, Rapid Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for 26810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26810 often in real-time on the comparison pages.
What if I can't find stock of 26810?
You can fill out our help required form which you can use to request a quote for 26810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.