Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.75
|
188
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.24
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$45.45
|
-
|
Buy Now | |
element14
from US$48.13
|
-
|
Buy Now | |
Distrelec
from US$32.29
|
-
|
Buy Now | |
Sager
from US$35.83
|
-
|
Buy Now | |
Farnell
from US$49.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | DPDT |
Switch Terminals | Solder |
Contact Current Max | 8A |
Contact Voltage DC Nom | 28VDC |
RoHS Compliant | Yes |
SUB MIN 8A DP DB SNAP ACTION | RS |
Microswitch, Pin Plunger, Dpdt, 8A 250V | Newark Electronics |
YIT26-804 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 26-804?
Additional datasheets, footprints and schematics for 26-804 are listed on our Part Details page. You can also find images and similar parts to 26-804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26-804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26-804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26-804 fall under?
The 26-804 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 26-804 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26-804 you can contact the distributor directly for product support, shipping queries etc.
Is the 26-804 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 26-804 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 26-804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26-804 often in real-time on the comparison pages.
What if I can't find stock of 26-804?
You can fill out our help required form which you can use to request a quote for 26-804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.