Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609128-8 |
Prices starting from US$18.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.48
|
No stock
|
Buy Now | |
Chip One Stop
from US$19.80
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$23.79
|
-
|
Buy Now | |
Future Electronics
from US$20.59
|
-
|
Buy Now | |
Avnet America
from US$19.06
|
-
|
Buy Now | |
element14
from US$22.47
|
-
|
Buy Now | |
Sager
from US$18.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Selection | Single |
---|---|
Fuse Options | Dual, Single |
Input Voltage Select | Single AC |
Current Rating | 6A |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 120VAC, 240VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Mount Style | Flanged |
Mount Angle | Vertical |
Comment | Voltage Fixed |
Filtered | No |
Input Type | IEC |
Ground Option | None |
Output Type | .110" FASTON |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Ground Choke Option | No |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
Pwr Entry Module, Iec 60320 C14, 6A/240V Rohs Compliant: Yes |Corcom Te Connectivity 2-6609128-8 | Newark Electronics |
M Series 6 Amp 120,140 VAC Flanged DPST Power Entry Module | Future Electronics |
Power Entry Module Unfiltered M 3 POS 120VAC/250VAC 6A Switch/Fuse ST 1 Port | Avnet America |
PWR ENTRY MODULE, IEC 60320 C14, 6A/240V | element14 |
AC Power Entry Modules 6A FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 2-6609128-8?
Additional datasheets, footprints and schematics for 2-6609128-8 are listed on our Part Details page. You can also find images and similar parts to 2-6609128-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609128-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609128-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609128-8 fall under?
The 2-6609128-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609128-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609128-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609128-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609128-8 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2-6609128-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609128-8 often in real-time on the comparison pages.
What if I can't find stock of 2-6609128-8?
You can fill out our help required form which you can use to request a quote for 2-6609128-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.