Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609115-3 |
Prices starting from US$13.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.75
|
No stock
|
Buy Now | |
Sager
from US$13.52
|
3,927
in stock
|
Buy Now | |
Rapid Electronics
from US$16.69
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
16
in stock
|
Buy Now | |
Distrelec
from US$20.50
|
16
in stock
|
Buy Now | |
Farnell
from US$30.20
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$18.23
|
-
|
Buy Now | |
Future Electronics
from US$18.88
|
-
|
Buy Now | |
Avnet America
from US$14.60
|
-
|
Buy Now | |
element14
from US$16.19
|
-
|
Buy Now | |
Boersig
from US$17.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Options | Dual |
---|---|
Voltage Selection | None |
Input Voltage Select | None |
Current Rating | 6A |
Leakage Current (Max) (250VAC, 50Hz) | 420µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Mount Angle | Right Angle |
Filter Type | Power Entry Module |
Type of Connector | IEC 320/C-14 |
Output Type | .250" FASTON |
Filtered | Yes |
Ground Option | None |
Ground Choke Option | No |
Input Type | IEC |
Switch Type | None |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 6A DUAL FUSE LO LEAK | Sager |
TE Connectivity - AMP Mains Power Connector 6A 250VAC Male | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
Power Entry Module 6A 120/250V IEC320C14 | RS |
Iec Inlet C14, 6A, 250Vac, Panel | Newark Electronics |
GG Series 6 A 250 VAC Flanged Filtered Power Entry Module | Future Electronics |
Power Entry Module Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet America |
IEC INLET C14, 6A, 250VAC, PANEL | element14 |
Where can I find additional details, specifications and documents for a 2-6609115-3?
Additional datasheets, footprints and schematics for 2-6609115-3 are listed on our Part Details page. You can also find images and similar parts to 2-6609115-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609115-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609115-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609115-3 fall under?
The 2-6609115-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609115-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609115-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609115-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609115-3 have stock available?
Authorised distributors including Sager, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-6609115-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609115-3 often in real-time on the comparison pages.
What if I can't find stock of 2-6609115-3?
You can fill out our help required form which you can use to request a quote for 2-6609115-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.