Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609075-9 |
Prices starting from US$10.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.62
|
No stock
|
Buy Now | |
Heilind Electronics
from US$15.23
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.23
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$12.58
|
-
|
Buy Now | |
Future Electronics
from US$12.05
|
-
|
Buy Now | |
Avnet America
from US$11.50
|
-
|
Buy Now | |
Sager
from US$10.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 125VDC |
---|---|
Current Rating | 15A |
Mount Style | Snap-In |
Comment | Use with accessory GA310, mating connector 36", 18 AWG |
Output Type | .250" FASTON |
Output Orientation | Straight |
Type of Connector | 3-Pin |
Input Type | High Current Pin |
Filtered | Yes |
Filter Type | DC |
Operating Temperature Range | -10 – 40°C |
2-6609075-9 15DAS1=F7993 S0 | Heilind Electronics |
15Das1=F7993 S0 |Corcom Te Connectivity 2-6609075-9 | Newark Electronics |
DAS Series 15 A 125 VDC Snap-In DC Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered 3 POS 15A | Avnet America |
AC Power Entry Modules 15A HI CURR PIN 1/4 FASTON/SNAP IN MOUNT | Sager |
15DAS1=F7993 S0 | Farnell |
Where can I find additional details, specifications and documents for a 2-6609075-9?
Additional datasheets, footprints and schematics for 2-6609075-9 are listed on our Part Details page. You can also find images and similar parts to 2-6609075-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609075-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609075-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609075-9 fall under?
The 2-6609075-9 is listed under EMI Filters > Power Line Filters > DC Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609075-9 when available in the DC Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609075-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609075-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609075-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-6609075-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609075-9 often in real-time on the comparison pages.
What if I can't find stock of 2-6609075-9?
You can fill out our help required form which you can use to request a quote for 2-6609075-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.