Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
150X 3M241D Three-M-Ite Rb Clo Fab 1" X 42" |3M 26602 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | FS-400 Series |
RoHS: | Unknown |
Flow Rate Min | 7GPM (US) |
---|---|
Flow Rate Max | 14GPM (US) |
Pressure Max | 27.6bar |
Accuracy % | 10% |
Port Size | 19.05mm |
Product Range | FS-400 Series |
RoHS Compliant | No |
Flow Switch, Adjustable 7-14GPM,3/4NPT, Gen Purp, 90 Flow Path FS-400 Series | Gems Sensors 26602 | RS Americas |
Where can I find additional details, specifications and documents for a 26602?
Additional datasheets, footprints and schematics for 26602 are listed on our Part Details page. You can also find images and similar parts to 26602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26602 fall under?
The 26602 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 26602 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26602 you can contact the distributor directly for product support, shipping queries etc.
Is the 26602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26602 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 26602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26602 often in real-time on the comparison pages.
What if I can't find stock of 26602?
You can fill out our help required form which you can use to request a quote for 26602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.