Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.20
|
426
in stock
|
Buy Now | |
Newark Electronics
from US$13.24
|
426
in stock
|
Buy Now | |
Rapid Electronics
from US$11.88
|
426
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
426
in stock
|
Buy Now | |
Future Electronics
from US$19.37
|
-
|
Buy Now | |
Avnet America
from US$10.30
|
-
|
Buy Now | |
TE Store
from US$22.21
|
-
|
Buy Now | |
Farnell
from US$21.50
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Row-to-Row Spacing | .1in, 2.54mm |
Number of Positions | 51 |
Number of Signal Positions | 40 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 11 |
Number of Rows | 4 |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.53µm |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Material | Noble Metal |
PCB Thickness (Recommended) | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 2.92mm |
Operating Voltage | 60VAC, 60VDC, 200VAC, 200VDC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in, 6.35mm, .1in, 2.54mm, .25in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Boardlock |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Pin |
Product Type | Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 1.53mm, .06in |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Power To The Board Mbxl R/A Hdr 3P+40S+8P |Amp Te Connectivity 2-6450120-0 | Newark Electronics |
Power to the Board MBXL R/A HDR 3P+40S+8P | Rapid Electronics |
TE Connectivity MBXL R/A HDR 3P+40S+8P Board Connector 5 | Distrelec |
51 Connector Header, Male Pins and Blades Through Hole, Right Angle Multi-Beam | Future Electronics |
Conn Power PIN 11Power/40Signal POS 6.35mm Solder RA | Avnet America |
Special Order: MBXL R/A HDR 3P+40S+8P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 51 Centerline (Pitch): 5.08 mm 2.54 mm 6.35 mm Header Plug Board-to-Board 51 | Rectangular Power Connector | Part Number: 2-6450120-0 | Internal Number: 2-6450120-0 | 5.08 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-6450120-0?
Additional datasheets, footprints and schematics for 2-6450120-0 are listed on our Part Details page. You can also find images and similar parts to 2-6450120-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6450120-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6450120-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6450120-0 fall under?
The 2-6450120-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-6450120-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6450120-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6450120-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6450120-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2-6450120-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6450120-0 often in real-time on the comparison pages.
What if I can't find stock of 2-6450120-0?
You can fill out our help required form which you can use to request a quote for 2-6450120-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.