Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.44
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$15.18
|
630
in stock
|
Buy Now | |
Rapid Electronics
from US$12.77
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
630
in stock
|
Buy Now | |
Farnell
from US$25.87
|
402
in stock
|
Buy Now | |
Future Electronics
from US$11.00
|
-
|
Buy Now | |
Avnet America
from US$11.00
|
-
|
Buy Now | |
RS Americas
from US$14.37
|
-
|
Buy Now | |
TE Store
from US$18.81
|
-
|
Buy Now |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
Number of Power Positions | 11 |
Board-to-Board Configuration | Vertical |
Number of Positions | 51 |
Number of Signal Positions | 40 |
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Mating & Unmating Configuration | Sequencing |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Noble Metal |
Underplate Material Thickness | 3.43µm |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Tin |
Contact Current Rating (Max) | 42A |
Operating Voltage | 60VDC, 60VAC, 200VDC, 200VAC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, 6.35mm, .2in, .1in, 2.54mm, .25in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .135in, 3.43mm |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Power To The Board Mbxl Vert Rcpt 3P+40S+8P |Amp Te Connectivity 6-6450550-2 | Newark Electronics |
Power to the Board MBXL VERT RCPT 3P+40S+8P | Rapid Electronics |
TE Connectivity MBXL VERT RCPT 3P+40S+8P Board Connector | Distrelec |
BACKPLANE CONN, RCPT, 51POS, PRESS-FIT | Farnell |
51 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black | Future Electronics |
Conn Power RCP 11Power/40Signal POS Press ST Thru-Hole 1Port | Avnet America |
MBXL VERT RCPT 3P plus 40S plus 8P, Rectangular Power Connectors | TE Connectivity 6-6450550-2 | RS Americas |
Special Order: MBXL VERT RCPT 3P+40S+8P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 51 Centerline (Pitch): 2.54 mm 5.08 mm 6.35 mm Header Receptacle Board-to-Board 51 | Rectangular Power Connector | Part Number: 6-6450550-2 | Internal Number: 6-6450550-2 | 2.54 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 51Contacts |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Press-Fit |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-6450550-2?
Additional datasheets, footprints and schematics for 6-6450550-2 are listed on our Part Details page. You can also find images and similar parts to 6-6450550-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-6450550-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-6450550-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-6450550-2 fall under?
The 6-6450550-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-6450550-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-6450550-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-6450550-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-6450550-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-6450550-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-6450550-2 often in real-time on the comparison pages.
What if I can't find stock of 6-6450550-2?
You can fill out our help required form which you can use to request a quote for 6-6450550-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.