Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 5 |
Number of Columns | 3 |
Number of Positions | 15 |
Row-to-Row Spacing | 4.19mm, .1649in |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Length | .9807in, 24.13mm |
Height | .53in, 13.46mm |
Accepts Wire Insulation Diameter Range | 2.92mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | .785in, 19.94mm |
Wire Size | 26 – 18AWG |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1649in, 4.2mm |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Red |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Sealable | No |
Product Type | Header |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 1.53mm, .06in |
15P Mr Hdr Assy Vo Red Lf |Te Connectivity 2-640503-4 | Newark Electronics |
MR Connector, 15P MR HDR ASSY VO RED LF | Future Electronics |
Conn Rectangular PIN 15 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-640503-4?
Additional datasheets, footprints and schematics for 2-640503-4 are listed on our Part Details page. You can also find images and similar parts to 2-640503-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-640503-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-640503-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-640503-4 fall under?
The 2-640503-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-640503-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-640503-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-640503-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-640503-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-640503-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-640503-4 often in real-time on the comparison pages.
What if I can't find stock of 2-640503-4?
You can fill out our help required form which you can use to request a quote for 2-640503-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.