Status: | Unknown |
---|---|
Series: | Hydra III Series |
RoHS: | Unknown |
No. of Channels | 20Channels |
---|---|
Sampling Rate | - |
Input Voltage Max | 300V |
Input Current Max | 100mA |
Bandwidth | 1MHz |
External Height | 150mm |
External Width | 285mm |
External Depth | 385mm |
Product Range | Hydra III Series |
SVHC | No SVHC (27-Jun-2018) |
DATA ACQUISITION SYSTEM, 20CH, 1MHZ | element14 |
Where can I find additional details, specifications and documents for a 2638A/20 220?
Additional datasheets, footprints and schematics for 2638A/20 220 are listed on our Part Details page. You can also find images and similar parts to 2638A/20 220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2638A/20 220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2638A/20 220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2638A/20 220 fall under?
The 2638A/20 220 is listed under Fluke Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 2638A/20 220 when available in the Fluke Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2638A/20 220 you can contact the distributor directly for product support, shipping queries etc.
Is the 2638A/20 220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2638A/20 220 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2638A/20 220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2638A/20 220 often in real-time on the comparison pages.
What if I can't find stock of 2638A/20 220?
You can fill out our help required form which you can use to request a quote for 2638A/20 220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.