Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 22Channels |
---|---|
Input Voltage Max | 264V |
Bandwidth | 200Hz |
External Height | 150mm |
External Width | 285mm |
External Depth | 385mm |
RoHS Compliant | Yes |
Data Acquisition System, 22Ch, 200Hz | Newark Electronics |
Where can I find additional details, specifications and documents for a 2638A/05-DEMO?
Additional datasheets, footprints and schematics for 2638A/05-DEMO are listed on our Part Details page. You can also find images and similar parts to 2638A/05-DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2638A/05-DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2638A/05-DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2638A/05-DEMO fall under?
The 2638A/05-DEMO is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to 2638A/05-DEMO when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2638A/05-DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the 2638A/05-DEMO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2638A/05-DEMO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2638A/05-DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2638A/05-DEMO often in real-time on the comparison pages.
What if I can't find stock of 2638A/05-DEMO?
You can fill out our help required form which you can use to request a quote for 2638A/05-DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.