Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2 Pieces M10 x 1.25mm Taps |
---|---|
Product Range | - |
External Diameter | 7mm |
Kit Contents Descriptive | 2 Taps of size M10x1.25 |
Overall Length | 70mm |
Shank Size | 5.5mm |
Size | M10 |
Standard | DIN 13 |
Thread Length | 24mm |
Thread Pitch | 1.25mm |
Thread Type | Metric |
HAND TAP SET, HSS, GT, M10 X 1.25, 2PC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
574(Tm) Flange Sealant, Fast Curing, 250 Ml Tube Rohs Compliant: Yes |Loctite 26338 | Newark Electronics |
Where can I find additional details, specifications and documents for a 26338?
Additional datasheets, footprints and schematics for 26338 are listed on our Part Details page. You can also find images and similar parts to 26338 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26338 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26338 fall under?
The 26338 is listed under Tools & Maintenance > Hand Tools > Taps Dies & Extraction.
Can I view similar or alternative parts?
You can view similar parts to 26338 when available in the Taps Dies & Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26338 you can contact the distributor directly for product support, shipping queries etc.
Is the 26338 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26338 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 26338.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26338 often in real-time on the comparison pages.
What if I can't find stock of 26338?
You can fill out our help required form which you can use to request a quote for 26338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.