2631540202 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE CYLINDRICAL 140 OHM/100MHZ 300MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
7,096
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.23
32,615
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
7,096
in stock
Buy Now
Logo for element14
element14
from US$0.31
7,096
in stock
Buy Now

Specifications

Outer Diameter 14.3mm
Length 13.8mm
Inner Diameter 6.35mm
Frequency Min 1MHz
Frequency Max 300MHz
Product Range -
External Diameter 14.3mm
Frequency 100MHz
Impedance 160ohm

Alternative Descriptions

Ferrite Core, Cylindrical, 140 Ohm/100Mhz, 300Mhz | Newark Electronics
FERRITE CORE, CYLINDRICAL, 140 OHM/100MHZ, 300MHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2631540202?

Additional datasheets, footprints and schematics for 2631540202 are listed on our Part Details page. You can also find images and similar parts to 2631540202 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2631540202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2631540202 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2631540202 fall under?

The 2631540202 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 2631540202 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2631540202 you can contact the distributor directly for product support, shipping queries etc.

Is the 2631540202 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2631540202 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2631540202.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2631540202 often in real-time on the comparison pages.

What if I can't find stock of 2631540202?

You can fill out our help required form which you can use to request a quote for 2631540202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay