Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$134.38
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$14.31
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.81
|
10
in stock
|
Buy Now | |
Distrelec
from US$7.86
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$128.67
|
1
in stock
|
Buy Now | |
element14
from US$136.56
|
1
in stock
|
Buy Now | |
Future Electronics
from US$21.73
|
-
|
Buy Now | |
RS Americas
from US$5.95
|
-
|
Buy Now | |
Sager
from US$18.46
|
-
|
Buy Now |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 19.1mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Natural |
External Length | 32.5mm |
External Width | 12.7mm |
Status: | Unknown |
---|---|
Series: | Round Ceramic Series |
RoHS: | Unknown |
Standoff Material | Ceramic |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 15.875mm |
Product Range | Round Ceramic Series |
Overall Length | 15.875mm |
Spacer, Round Ceramic 0.375In X 15.875Mm | Newark Electronics |
SPACER, ROUND CERAMIC 0.375IN X 15.875MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit RGB Matrix Shield for Arduino | Distrelec |
Adafruit RGB Matrix Shield for Arduino | Adafruit Industries 2601 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Color | Black |
For Use With | Fluke 5627A Probes |
Accessory Type | Carrying Case |
Carrying Case Material | Plastic |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
2600 Series 7/8 inch Diameter Analog Multiple 15 Turns Counting Dial | Future Electronics |
Knobs & Dials 15 Turn 1/8shaft 1 screw | Sager |
Status: | Unknown |
---|---|
Series: | Powerpole "T" Pak Series |
RoHS: | Compliant |
Product Range | Powerpole "T" Pak Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Contact Termination Type | Crimp |
No. of Rows | 2 Row |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2601?
Additional datasheets, footprints and schematics for 2601 are listed on our Part Details page. You can also find images and similar parts to 2601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2601 fall under?
The 2601 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 2601 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2601 you can contact the distributor directly for product support, shipping queries etc.
Is the 2601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2601 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2601 often in real-time on the comparison pages.
What if I can't find stock of 2601?
You can fill out our help required form which you can use to request a quote for 2601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.