Status: | Unknown |
---|---|
Series: | TLV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1000µF |
Voltage Rating | 25V |
ESR | - |
Product Range | TLV Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 1.1A |
Diameter | 12.5mm |
Height | 13.5mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -55°C to +105°C |
Outer Diameter | 12.5mm |
TLV 1000uF 25V 20% 12x13 | Rutronik |
Capacitor Al 105deg 1000uF 25V 12.5x13.5 | RS |
Smd Aluminium Electrolytic Capacitor, Tlv Series, 1000 F, 25 V, Radial Can - Smd, 12.5 Mm Rohs Compliant: Yes |Rubycon 25TLV1000M12.5X13.5 | Newark Electronics |
CAP, 1000µF, 25V, RADIAL, SMD | element14 |
Aluminum Electrolytic Capacitor, 1000uF, 25V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25TLV1000M12.5X13.5?
Additional datasheets, footprints and schematics for 25TLV1000M12.5X13.5 are listed on our Part Details page. You can also find images and similar parts to 25TLV1000M12.5X13.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25TLV1000M12.5X13.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25TLV1000M12.5X13.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25TLV1000M12.5X13.5 fall under?
The 25TLV1000M12.5X13.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25TLV1000M12.5X13.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25TLV1000M12.5X13.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 25TLV1000M12.5X13.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25TLV1000M12.5X13.5 have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 25TLV1000M12.5X13.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25TLV1000M12.5X13.5 often in real-time on the comparison pages.
What if I can't find stock of 25TLV1000M12.5X13.5?
You can fill out our help required form which you can use to request a quote for 25TLV1000M12.5X13.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.