Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,000
in stock
|
Buy Now | |
element14
from US$0.35
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.36
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
1,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
1,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
890
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
750
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 25 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 27 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Rated Ripple Current (Rms) (mA) | 2450 |
Rated Voltage (V) | 25 |
Leakage Current (Max.) (μA) | 135 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 5 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | B6 |
Rated Ripple Current-1 (mArms) | 2450 |
Weight (Typ.) (g) | 0.18 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 40 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 135 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1500 |
Weight [Typ.] (g) | 0.18 |
Cap, 27Îœf, 25V | Newark Electronics |
CAP, 27µF, 25V | element14 |
SVPF Series 25 V 27 uF 105â–‘C 5 k Hrs SMT OS-CON Aluminum Polymer Capacitor | Future Electronics |
Capacitor Polymer Aluminium Organic OS-C | RS |
OS-CON SVPF 27uF 25V 5x5,9mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 27 uF, 25 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Aluminum Polymer Capacitor, 27 uF, 25 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 25VDC,27uF,40mohm,5x6mm, T&R | Panasonic Electronic Components 25SVPF27MX | RS Americas |
27UF 25V 5X6 SMD | TTI Europe |
Where can I find additional details, specifications and documents for a 25SVPF27MX?
Additional datasheets, footprints and schematics for 25SVPF27MX are listed on our Part Details page. You can also find images and similar parts to 25SVPF27MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SVPF27MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SVPF27MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SVPF27MX fall under?
The 25SVPF27MX is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 25SVPF27MX when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SVPF27MX you can contact the distributor directly for product support, shipping queries etc.
Is the 25SVPF27MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SVPF27MX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 25SVPF27MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SVPF27MX often in real-time on the comparison pages.
What if I can't find stock of 25SVPF27MX?
You can fill out our help required form which you can use to request a quote for 25SVPF27MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.