Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
1,028
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
1,362
in stock
|
Buy Now | |
Microchip Technology
from US$0.87
|
481
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
460
in stock
|
Buy Now | |
element14
from US$1.04
|
460
in stock
|
Buy Now | |
Farnell
from US$0.98
|
460
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
438
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
419
in stock
|
Buy Now | |
Micros
from US$0.94
|
120
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
E/W Cycles | 1 |
---|---|
Density (Organization) | 64K bits (x8) |
Endurance | 1,000,000 |
Max. Clock Freq. | 3 MHz |
Memory Organization | 2 |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 32 |
ProgMemoryKB | 8.00 |
Write Protected | True |
Write Speed (ms) | 5 |
Automotive Qualified | True |
Temperature Range | -40C to +85C |
25LC640 Series 64 Kbit (8K x 8) 5.5 V Through Hole SPI Bus Serial EEPROM - DIP-8 | Future Electronics |
Microchip Technology, 25LC640-I/P | RS |
Serial Eeprom, 64Kbit, 2Mhz, Dip-8 | Newark Electronics |
SERIAL EEPROM, 64KBIT, 2MHZ, DIP-8 | element14 |
EEPROM Serial-SPI 64K-bit 8K x 8 3.3V/5V 8-Pin PDIP | Avnet America |
Serial EEPROM, 3-Wire/SPI, 64Kbit (8k x 8bit), 2.5÷5.5V, -40÷85°C | Micros |
Microchip Serial EEPROM Memory 64kbit 230ns 2.5 to 5.5V 8-Pin PDIP | Microchip Technology Inc. 25LC640-I/P | RS Americas |
Where can I find additional details, specifications and documents for a 25LC640-I/P?
Additional datasheets, footprints and schematics for 25LC640-I/P are listed on our Part Details page. You can also find images and similar parts to 25LC640-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC640-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC640-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC640-I/P fall under?
The 25LC640-I/P is listed under 25LC640.
Can I view similar or alternative parts?
You can view similar parts to 25LC640-I/P when available in the 25LC640 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC640-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC640-I/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25LC640-I/P have stock available?
Authorised distributors including Future Electronics, RS, Microchip Technology, Newark Electronics and element14 have stock available or on a lead time for 25LC640-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC640-I/P often in real-time on the comparison pages.
What if I can't find stock of 25LC640-I/P?
You can fill out our help required form which you can use to request a quote for 25LC640-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.