Status: | Active |
---|---|
Series: | 25LC512 |
RoHS: | Compliant |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
-
|
Buy Now | |
Future Electronics
from US$2.27
|
-
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
Microchip Technology
from US$1.93
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
64K x 8-bit (512 Kbit) |
Supports SPI modes 0 and 3 |
Up to 20 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 10 mA (Max) at 20 MHz |
Write current: 5 mA (Max) at 20 MHz |
Standby current: 10 µA (Max) at 5.5 V |
Deep power-down current: 1 µA (Max) at 2.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Extended (M): -55°C to +125°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP, SOIC and SOIJ, and advanced package 8-lead 5x6 DFN |
Density (Organization) | 512 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 128 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
25LC512 512-Kbit SPI Bus Serial EEPROM Data Sheet |
25LC512 512 Kbit SPI Bus Serial EEPROM Extended Operating Temperatures |
Board Design Files |
---|
Verilog Model - 25xx512 Devices |
IBIS Model - 25xx512 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
512K, 64K X 8 , 2.5V Ser Ee Ext 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip 25LC512T-E/SN | Newark Electronics |
25LC512 Series 512 Kb (64K X 8) I2C Serial Bus EEPROM EXT Temp - SOIC-8 | Future Electronics |
EEPROM Serial-SPI 512K-bit 64K x 8 3.3V/5V 8-Pin SOIC N T/R | Avnet America |
512K SPI Serial EEPROM | Microchip Technology |
512k, 64K X 8 , 2.5V SER EE EXT8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. 25LC512T-E/SN | RS Americas |
EEPROM, 512KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25LC512T-E/SN?
Additional datasheets, footprints and schematics for 25LC512T-E/SN are listed on our Part Details page. You can also find images and similar parts to 25LC512T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC512T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC512T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC512T-E/SN fall under?
The 25LC512T-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 25LC512T-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC512T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC512T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC512T-E/SN have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 25LC512T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC512T-E/SN often in real-time on the comparison pages.
What if I can't find stock of 25LC512T-E/SN?
You can fill out our help required form which you can use to request a quote for 25LC512T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.