Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
1,688
in stock
|
Buy Now | |
Microchip Technology
from US$0.64
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,688
in stock
|
Buy Now | |
element14
from US$0.76
|
1,688
in stock
|
Buy Now | |
RS
from US$0.73
|
704
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
124
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Density (Organization) | 16K bits (x8) |
---|---|
Endurance | 1,000,000 |
Max. Clock Freq. | 10 MHz |
Memory Organization | 2 |
Min CLock Freq. | 5 MHz |
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 32 |
ProgMemoryKB | 2.00 |
Write Current | 3 |
Write Protected | True |
Write Speed (ms) | 5 |
ESD | 4000V |
Memory Org | x8 |
Memory Size | 16K |
Memory Size Num | 16000 |
Read Current | 6 |
Write Protect Scheme | Quarter, Half, Whole Array |
Automotive Qualified | True |
Temperature Range | -40C to +85C |
Serial Eeprom, 16Kbit, 10Mhz, Msop-8 | Newark Electronics |
SERIAL EEPROM, 16KBIT, 10MHZ, MSOP-8 | element14 |
16K, 2K X 8, 32B PAGE, 2.5V SER EE IND | RS |
EEPROM Serial-SPI 16K-bit 2K x 8 3.3V/5V 8-Pin MSOP Tube | Avnet America |
Microchip 25LC160B-I/MS Serial EEPROM Memory,16kbit,160ns,2.5 to 5.5V 8-Pin MSOP | Microchip Technology Inc. 25LC160B-I/MS | RS Americas |
Where can I find additional details, specifications and documents for a 25LC160B-I/MS?
Additional datasheets, footprints and schematics for 25LC160B-I/MS are listed on our Part Details page. You can also find images and similar parts to 25LC160B-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC160B-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC160B-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC160B-I/MS fall under?
The 25LC160B-I/MS is listed under 25LC160B.
Can I view similar or alternative parts?
You can view similar parts to 25LC160B-I/MS when available in the 25LC160B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC160B-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC160B-I/MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25LC160B-I/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 25LC160B-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC160B-I/MS often in real-time on the comparison pages.
What if I can't find stock of 25LC160B-I/MS?
You can fill out our help required form which you can use to request a quote for 25LC160B-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.