Status: | Active |
---|---|
Series: | 25LC1024 |
RoHS: | Compliant |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.98
|
3,270
in stock
|
Buy Now | |
Microchip Technology
from US$3.48
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$4.18
|
3,270
in stock
|
Buy Now | |
element14
from US$4.70
|
3,270
in stock
|
Buy Now | |
Future Electronics
from US$3.95
|
-
|
Buy Now | |
Avnet America
from US$4.22
|
-
|
Buy Now | |
RS Americas
from US$6.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
128K x 8-bit (1 Mbit) |
Supports SPI modes 0 and 3 |
Up to 20 MHz clock frequency |
Self-Timed Erase and Write Cycles (6 ms max.) |
Read current: 10 mA (Max) at 20 MHz |
Write current: 7mA (Max) at 5.5V |
Deep power-down current: 1 µA (Max) at 2.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIJ, and advanced package 8-lead 5x6 DFN |
Density (Organization) | 1024 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 256 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | DFN-S |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
25LC1024 1-Mbit SPI Bus Serial EEPROM |
Board Design Files |
---|
Verilog Model - 25xx1024 Devices |
IBIS Model - 25xx1024 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0769 |
Shipping Weight (kg) | 0.218182 |
Lead Count | 8 |
Package Type | DFN-S |
Package Width or Size | 6x5x0.9mm |
Soldering Composition | Matte Tin |
1024K SPI Serial EEPROM, 2.5V | Microchip Technology |
Eeprom, 1Mbit, Spi, 20Mhz, Dfn-8 | Newark Electronics |
EEPROM, 1MBIT, SPI, 20MHZ, DFN-8 | element14 |
25LC1024 Series 1 Mb (128 K x 8) 5.5 V SMT SPI Interface Protocol - DFN-8 | Future Electronics |
EEPROM Serial-SPI 1M-bit 128K x 8 3.3V/5V 8-Pin DFN-S EP T/R | Avnet America |
1024k, 128K X 8 , 2.5V SER EE IND8 DFN-S 6x5x0.9mm T/R | Microchip Technology Inc. 25LC1024T-I/MF | RS Americas |
Where can I find additional details, specifications and documents for a 25LC1024T-I/MF?
Additional datasheets, footprints and schematics for 25LC1024T-I/MF are listed on our Part Details page. You can also find images and similar parts to 25LC1024T-I/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC1024T-I/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC1024T-I/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25LC1024T-I/MF fall under?
The 25LC1024T-I/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 25LC1024T-I/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC1024T-I/MF you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC1024T-I/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC1024T-I/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 25LC1024T-I/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC1024T-I/MF often in real-time on the comparison pages.
What if I can't find stock of 25LC1024T-I/MF?
You can fill out our help required form which you can use to request a quote for 25LC1024T-I/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.